EN
  • EN
  • DE

TMP8279P-5

Part No TMP8279P-5
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026454-TMP8279P-5
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP8279P-5 CAD Model

Description

The TMP8279P-5 is a programmable keyboard and display controller designed by Toshiba. It serves as an interface between a microprocessor and a keyboard and display system. This controller is capable of handling a variety of keyboard and display configurations, making it suitable for a wide range of embedded systems.

Applications

  • Industrial control panels
  • Point-of-sale (POS) terminals
  • Instrumentation control
  • Computer keyboards
  • LED displays
  • Gaming consoles

Features

  • Programmable keyboard interface: Supports various keyboard configurations and scanning modes.
  • Programmable display interface: Supports various display types, including LED and LCD.
  • Scan counter: Provides timing signals for keyboard and display scanning.
  • FIFO buffer: Stores keyboard input for later retrieval by the microprocessor.
  • Interrupt handling: Generates interrupts to signal keyboard input or other events.
  • Multiple display modes: Supports different display formats and character sizes.
  • Single 5V power supply
  • Package: DIP-40 (Dual In-Line Package)

Benefits

  • Simplified system design: Integrates keyboard and display control functions into a single chip.
  • Reduced component count: Minimizes the number of external components required.
  • Flexible configuration: Supports a wide range of keyboard and display configurations.
  • Improved system performance: Offloads keyboard and display processing from the microprocessor.
  • Cost-effective: Provides a cost-effective solution for keyboard and display control.

Additional Details

The TMP8279P-5 can interface with up to 64 keys and 16 display digits. It includes a built-in FIFO buffer to store keyboard input. The controller can be programmed to operate in various scanning modes and display formats. It operates from a single 5V power supply and is available in a 40-pin DIP package. The TMP8279P-5 is a versatile and reliable solution for keyboard and display control in a variety of embedded systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess