EN
  • EN
  • DE

M30620FCAGP

Part No M30620FCAGP
Manufacturer Mitsubishi
Catalog Embedded - Microcontrollers
Description SINGLE-CHIP 16-BIT CMOS MICROCOMPUTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 1210343-M30620FCAGP
Manufacturer Homepage www.mitsubishichips.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M30620FCAGP CAD Model

Description

The M30620FCAGP is a single-chip microcomputer manufactured by Mitsubishi Electric. It is based on the MELPS7700 series architecture, offering a combination of processing power, integrated peripherals, and low-power consumption. This microcontroller is designed for a wide range of embedded applications requiring real-time control and data processing capabilities.

Applications

  • Industrial control systems: Used in programmable logic controllers (PLCs) and other automation equipment to manage machinery and processes.
  • Consumer electronics: Found in appliances, remote controls, and other devices requiring embedded processing.
  • Automotive electronics: Employed in engine management systems, dashboard controls, and other automotive applications.
  • Motor control: Implemented in controlling various types of motors, such as those found in robotics, industrial machinery, and consumer appliances.
  • Data acquisition systems: Utilized in collecting and processing data from sensors in various industrial and scientific applications.

Features

  • CPU Core: MELPS7700 series core for efficient instruction execution.
  • Memory: Integrated ROM and RAM for program and data storage.
  • Timers: Multiple timers for precise timing and event management.
  • Serial Communication Interfaces: UART and other serial interfaces for communication with external devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices.
  • Interrupt Controller: Prioritized interrupt controller for real-time event handling.

Benefits

  • High Performance: Offers sufficient processing power for a wide range of embedded applications.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Low Power Consumption: Suitable for battery-powered applications and energy-efficient designs.
  • Real-Time Control: Enables precise timing and event management for real-time applications.
  • Flexible Communication: Supports various serial communication protocols for interfacing with external devices.

Additional Details

The M30620FCAGP typically operates at a specific clock frequency, which determines its processing speed. It has a specific number of I/O pins, allowing for connection to various external devices. The operating voltage range is also a critical parameter, ensuring compatibility with the power supply. Specific details on memory sizes (ROM and RAM), timer configurations, and communication protocols can be found in the device's datasheet.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.4351 $59.4351
3+ $48.7676 $146.3028
4+ $47.2430 $188.9720
6+ $45.7195 $274.3170
7+ $44.1949 $309.3643
9+ $39.6234 $356.6106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 329 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess