EN
  • EN
  • DE

M30620FCNGP

Part No M30620FCNGP
Manufacturer Mitsubishi
Catalog Embedded - Microcontrollers
Description SINGLE-CHIP 16-BIT CMOS MICROCOMPUTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 1210344-M30620FCNGP
Manufacturer Homepage www.mitsubishichips.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M30620FCNGP CAD Model

Description

The M30620FCNGP is a microcontroller unit (MCU) manufactured by Mitsubishi Electric. It is based on the M16C/62 series and is designed for embedded control applications requiring moderate processing power and a variety of peripheral interfaces.

Applications:

  • Industrial control systems.
  • Motor control applications.
  • Consumer electronics.
  • Appliance control.
  • Automotive electronics (specific sub-systems).

Features:

  • M16C/62 series CPU core: Provides a balance of performance and power efficiency.
  • On-chip flash memory: Enables program storage and in-system programming.
  • On-chip RAM: Provides working memory for data processing.
  • Multiple timers: Allows for precise timing and control.
  • Serial communication interfaces (UART, SPI, I2C): Facilitates communication with other devices.
  • Analog-to-digital converter (ADC): Enables measurement of analog signals.
  • Digital I/O ports: Provides interface to external devices.

Benefits:

  • Integrated solution for embedded control: Reduces component count and board size.
  • Flexible peripheral interfaces: Enables easy integration with various sensors and actuators.
  • Low power consumption: Suitable for battery-powered applications.
  • In-system programming: Allows for easy firmware updates.
  • Robust performance in industrial environments.

The M30620FCNGP incorporates a variety of peripherals to support different embedded control applications. The on-chip flash memory allows for easy program storage and updates. The multiple timers can be used for PWM generation, event capture, and other timing-related tasks. The serial communication interfaces enable communication with sensors, actuators, and other devices. The ADC allows for the measurement of analog signals, such as temperature, pressure, and voltage. The digital I/O ports provide a versatile interface for controlling external devices. The specific features and performance characteristics of the M30620FCNGP can be found in the device's datasheet. The operating voltage, temperature range, and power consumption should be carefully considered when designing a system using this microcontroller. Proper decoupling capacitors should be placed close to the power pins to ensure stable operation. The datasheet also provides detailed information on the pinout, memory map, and register descriptions.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $526.8729 $526.8729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess