EN
  • EN
  • DE
  • IT

M38C37ECMFP

Part No M38C37ECMFP
Manufacturer Mitsubishi
Catalog Embedded - Microcontrollers
Description SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829254-M38C37ECMFP
Ultra Librarian 3D Model Ultra Librarian M38C37ECMFP CAD Model

Description

The M38C37ECMFP is an 8-bit microcomputer manufactured by Mitsubishi Electric. It's part of the M38C/80 Series, known for its high-performance CPU and comprehensive peripheral set, making it suitable for a wide range of embedded control applications.

Applications

  • Motor Control: Used in applications requiring precise motor control, such as electric fans, sewing machines, and small appliances.
  • Industrial Equipment: Employed in industrial control systems for managing machine control, sensor monitoring, and basic automation processes.
  • Home Appliances: Found in appliances like washing machines, refrigerators, and air conditioners for managing timers, displays, and user input.
  • Automotive Applications: Utilized in automotive subsystems for controlling functions like dashboard displays, lighting, and other auxiliary systems.

Features

  • CPU Core: High-performance 8-bit CPU core with a rich instruction set for efficient code execution.
  • Memory: Integrated ROM/PROM for program storage and RAM for data manipulation. Specific memory capacities vary based on the exact model details.
  • I/O Ports: Provides a wide range of programmable I/O ports for interfacing with external devices, sensors, and actuators.
  • Timers: Equipped with multiple timers and counters for precise timing control, PWM generation, and event counting.
  • Serial Communication: Features serial communication interfaces like UART, SCI, and SPI for communicating with other devices.
  • A/D Converter: Includes an analog-to-digital (A/D) converter for interfacing with analog sensors and signals.
  • Interrupt Handling: Supports multiple interrupt sources with programmable priority levels for responsive handling of external events.
  • Package: Available in a flat package (FP) for surface mounting on PCBs.

Benefits

  • High Performance: Delivers enhanced performance for demanding control applications.
  • Versatile: Suitable for a wide range of applications due to its comprehensive peripheral set.
  • Compact Design: The flat package enables a compact design, making it suitable for space-constrained applications.
  • Simplified Programming: Supported by various development tools, simplifying programming and debugging.
  • Flexible Interfacing: Offers flexible interfacing options for connecting to a variety of external devices and sensors.

Additional Details

The M38C37ECMFP operates within a specific voltage range. Detailed specifications, including memory sizes, I/O port configurations, timing characteristics, and A/D converter specifications, are available in the product datasheet provided by Mitsubishi Electric. Refer to the datasheet for specific operating conditions and performance characteristics.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $149.6591 $149.6591
2+ $144.6707 $289.3414
3+ $129.7042 $389.1126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess