EN
  • EN
  • DE

M50601P

Part No M50601P
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074010-M50601P
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M50601P CAD Model

Description

The Mitsubishi M50601P is a high-performance, single-chip microcomputer designed for a wide range of control applications. This microcontroller offers integrated features such as a CPU, memory, and I/O peripherals, making it ideal for embedded systems requiring efficient processing and compact designs.

Applications

  • Industrial control systems: Used in programmable logic controllers (PLCs), motor control, and process automation equipment.
  • Consumer electronics: Found in appliances such as washing machines, refrigerators, and air conditioners, controlling their functions and interfaces.
  • Automotive systems: Can be implemented in dashboard control, engine management, and other vehicle electronic systems.
  • Instrumentation: Used in measurement devices, data loggers, and analytical instruments.

Features

  • Integrated CPU: High-performance CPU core for efficient instruction execution.
  • On-Chip Memory: Includes both ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data storage.
  • I/O Ports: Multiple programmable I/O (Input/Output) ports for interfacing with external devices and sensors.
  • Timers and Counters: Equipped with timers and counters for timing control, event counting, and frequency measurement.
  • Serial Communication Interfaces: Supports serial communication protocols such as UART, SPI, or I2C for data transfer with other devices.
  • Interrupt Handling: Robust interrupt system for responding to external events and asynchronous inputs.

Benefits

  • High Performance: Enables fast and efficient processing of control algorithms and data.
  • Compact Design: Single-chip integration reduces board space and overall system size.
  • Versatile I/O: Programmable I/O ports allow flexible interfacing with a wide range of external devices and sensors.
  • Efficient Power Consumption: Designed for low-power operation, suitable for battery-powered and energy-efficient applications.
  • Simplified Development: Comprehensive development tools and documentation facilitate easy programming and debugging.

Additional Details

The M50601P typically operates from a single power supply. It uses a specific instruction set architecture. Detailed specifications regarding the ROM and RAM sizes, number of I/O pins, supported communication protocols, and electrical characteristics can be found in the official Mitsubishi datasheet. Ensure to consult the datasheet for detailed pinout information and programming guidelines. The operating temperature range and storage temperature range are also available in the datasheet.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess