EN
  • EN
  • DE

M50790SP

Part No M50790SP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074013-M50790SP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M50790SP CAD Model

Description

The Mitsubishi M50790SP is a single-chip microcomputer incorporating a CPU, ROM, RAM, and various peripheral functions on a single chip. It is designed for use in a wide range of applications requiring integrated control and processing capabilities.

Applications

  • Audio-visual equipment (e.g., TVs, VCRs, audio players)
  • Home appliances (e.g., microwave ovens, rice cookers)
  • Consumer electronics (e.g., toys, games)
  • Remote control systems

Features

  • CPU: High-performance 8-bit CPU core.
  • ROM: On-chip ROM for storing program code.
  • RAM: On-chip RAM for data storage and processing.
  • I/O Ports: Multiple programmable input/output ports for interfacing with external devices.
  • Timers/Counters: Built-in timers and counters for timing and counting applications.
  • Serial Interface: Serial communication interface for data transfer with other devices.
  • Interrupt Controller: Interrupt handling capability for responding to external events.

Benefits

  • High Integration: Single-chip design reduces component count and board space.
  • Versatile I/O: Programmable I/O ports provide flexible interfacing with a variety of external devices.
  • Efficient Performance: The 8-bit CPU core delivers sufficient processing power for many embedded applications.
  • Cost-Effective: The integrated design minimizes the overall system cost.
  • Simplified Development: Development tools and documentation are available to support software development.

Additional Details

The M50790SP operates with a single power supply. The instruction set includes instructions for data manipulation, arithmetic operations, logical operations, and control flow. For detailed information on the specific ROM and RAM sizes, the number of I/O ports, timer/counter configurations, and the serial communication protocol, refer to the official Mitsubishi datasheet for this part.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess