EN
  • EN
  • DE

M51203

Part No M51203
Manufacturer Mitsubishi
Description VOLTAGE COMPARATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Mitsubishi
Win Source Part Number 1210701-M51203
Manufacturer Homepage www.mitsubishichips.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M51203 CAD Model

Description

The M51203 is a monolithic integrated circuit manufactured by Mitsubishi. It is designed as a video signal processing integrated circuit commonly utilized in television sets and video monitors. It incorporates various functions, including video amplification, sync separation, and automatic frequency control (AFC) for horizontal and vertical synchronization.

Applications:

  • Television Sets: Used for processing video signals and ensuring correct display.
  • Video Monitors: Employed in processing and synchronizing video signals for clear image output.
  • Video Recording Devices: Integrated into devices like VCRs and early DVD players for video signal management.

Features:

  • Video Amplification: Boosts the video signal strength for optimal picture quality.
  • Sync Separation: Separates the synchronization signals from the composite video signal.
  • Automatic Frequency Control (AFC): Maintains accurate horizontal and vertical synchronization.
  • Monolithic Integrated Circuit: Ensures compactness and reliability.

Benefits:

  • Improved Video Quality: Provides clearer and more stable video output.
  • Reliable Synchronization: Ensures accurate and consistent synchronization of video signals.
  • Compact Design: Allows for integration into small electronic devices.
  • Enhanced Stability: The AFC feature improves the stability of the displayed image, reducing jitter and distortion.

Additional Details:

The M51203 operates with a specific voltage range, typically around 5V to 12V, and requires external components such as resistors and capacitors for proper operation. It is commonly available in DIP (Dual In-line Package) format. It plays a crucial role in older analog video systems, contributing significantly to the overall quality and stability of the displayed image. The device’s functionality allowed for less complex television designs, ultimately improving overall manufacturing and servicing.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.9600 $113.9200
3+ $46.7371 $140.2113
4+ $45.2760 $181.1040
6+ $43.8161 $262.8966
7+ $42.3550 $296.4850
10+ $37.9741 $379.7410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess