EN
  • EN
  • DE

M58721P

Part No M58721P
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007900-M58721P
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M58721P CAD Model

Description

The M58721P is a monolithic integrated circuit manufactured by Mitsubishi. It's designed as a high-voltage source driver, primarily used in applications requiring the control of inductive loads such as relays, solenoids, and stepping motors. This IC integrates protection features to enhance its reliability and safeguard connected components.

Applications:

  • Relay drivers
  • Solenoid drivers
  • Stepping motor drivers
  • Inkjet printers
  • Industrial control systems

Features:

  • High output voltage capability: Suitable for driving high-voltage loads.
  • High output current capability: Provides sufficient current to drive inductive loads effectively.
  • Built-in protection diodes: Protects the IC from inductive kickback voltages.
  • TTL and CMOS compatible inputs: Allows easy interfacing with various logic circuits.
  • Single power supply operation: Simplifies power supply requirements.

Benefits:

  • Simplified circuit design: Reduces the number of external components required.
  • Enhanced reliability: Integrated protection diodes prevent damage from inductive loads.
  • Versatile application: Suitable for a wide range of load driving applications.
  • Easy interfacing: Compatible with standard logic circuits.
  • Cost-effective solution: Provides a compact and efficient driver solution.

Additional Details:

The M58721P is commonly used where a robust and reliable driver circuit is necessary. Its ability to handle high voltage and current makes it suitable for controlling inductive loads that require precise and stable operation. The integrated protection diodes are a critical feature, preventing voltage spikes that can occur when inductive loads are switched off. The IC's compatibility with both TTL and CMOS logic levels ensures it can be easily integrated into existing systems without the need for additional level-shifting circuitry. Its single power supply operation further simplifies the design process. The M58721P is available in a standard DIP (Dual In-Line Package), facilitating easy prototyping and board assembly. This device offers a practical and efficient solution for driving various types of inductive loads in numerous industrial and consumer applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess