EN
  • EN
  • DE

M5K4164AL-15

Part No M5K4164AL-15
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074163-M5K4164AL-15
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5K4164AL-15 CAD Model

Description

The Mitsubishi M5K4164AL-15 is a 65,536-bit (64K) Dynamic Random-Access Memory (DRAM) chip. It is organized as 64K x 1 bit. This DRAM chip was commonly used in various electronic devices during the 1980s and early 1990s for temporary data storage due to its relatively high density and speed compared to static RAM (SRAM) at the time.

Applications

  • Personal Computers: Used as main memory in early personal computers, such as the IBM PC and compatibles.
  • Video Game Consoles: Employed as video RAM (VRAM) or main memory in consoles like the Nintendo Entertainment System (NES) and Sega Master System.
  • Printers: Utilized as buffer memory in dot-matrix printers and laser printers to store print data before output.
  • Industrial Control Systems: Integrated into industrial control equipment for temporary storage of process data.
  • Test and Measurement Equipment: Used in oscilloscopes, logic analyzers, and other test instruments for data acquisition and storage.

Features

  • 64K x 1-bit Organization: Provides a storage capacity of 65,536 bits, arranged as a single bit per address location.
  • Fast Access Time: Features an access time of 150 nanoseconds (ns), enabling quick data retrieval.
  • Low Power Consumption: Consumes relatively low power compared to other memory technologies of the time.
  • TTL Compatibility: Compatible with Transistor-Transistor Logic (TTL) voltage levels for easy interfacing with other digital circuits.
  • Refresh Requirement: Requires periodic refresh cycles to maintain data integrity due to the dynamic nature of DRAM.

Benefits

  • High Density: Offers a relatively high storage capacity in a small physical package.
  • Cost-Effective: Provides a cost-effective solution for temporary data storage compared to SRAM.
  • Fast Access: Enables quick data retrieval for improved system performance.
  • Wide Availability: Widely available during its production period, making it easy to source for various applications.

Additional Details

The M5K4164AL-15 typically operates with a +5V power supply. It uses multiplexed address lines to reduce the number of pins required on the chip. The refresh cycle is usually implemented by cycling through all the row addresses within a specified time period. Proper refresh timing is crucial to prevent data loss. The chip is housed in a standard DIP (Dual In-line Package) for easy insertion into circuit boards. While now obsolete, the M5K4164AL-15 represents a significant milestone in the development of memory technology and played a crucial role in the advancement of computing in its era.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess