EN
  • EN
  • DE
  • IT

M5M27C102FP-15

Part No M5M27C102FP-15
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006443-M5M27C102FP-15
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M27C102FP-15 CAD Model

Description

The M5M27C102FP-15 is a 1 Mbit (128K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Mitsubishi Electric. This memory device is designed for storing firmware, boot code, and other non-volatile data in embedded systems. The '-15' suffix typically indicates the access time of 150ns.

Applications:

  • Embedded Systems: Used in a wide range of embedded systems for storing program code and data.
  • Industrial Control Equipment: Employed in industrial control equipment for storing firmware and configuration data.
  • Consumer Electronics: Integrated into consumer electronic devices such as set-top boxes, gaming consoles, and electronic toys.
  • Telecommunications Equipment: Utilized in telecommunications equipment for storing boot code and system parameters.
  • Automotive Electronics: Found in automotive electronics for storing engine control software and other critical data.

Features:

  • 1 Mbit (128K x 8) Capacity: Provides a storage capacity of 1 Mbit, organized as 128K words of 8 bits each.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Erasable Programmable Read-Only Memory (EPROM): Can be erased using ultraviolet (UV) light and reprogrammed.
  • Fast Access Time: Offers a fast access time of 150ns for quick data retrieval.
  • Wide Operating Voltage Range: Operates over a wide voltage range for compatibility with various systems.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring reliable storage of critical information.
  • Reprogrammable: Can be erased and reprogrammed, allowing for firmware updates and modifications.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Fast Data Retrieval: Enables fast data retrieval, improving system performance.
  • Wide Compatibility: Compatible with a wide range of systems due to its wide operating voltage range.

Additional Details:

The M5M27C102FP-15 is typically packaged in a ceramic DIP (Dual In-line Package) with a quartz window for UV erasure. Detailed specifications regarding operating temperature range, supply voltage, and programming parameters can be found in the official Mitsubishi datasheet.

You May Also Be Interested in

Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Meled
Lowest to $0.1172
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess