EN
  • EN
  • DE

M5M27C128K-2

Part No M5M27C128K-2
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019782-M5M27C128K-2
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M27C128K-2 CAD Model

Description

The Mitsubishi M5M27C128K-2 is a 128K-bit (16K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory). This memory device is designed for applications requiring non-volatile data storage, such as firmware storage in embedded systems, program storage in microcontrollers, and data storage in industrial equipment. The EPROM can be erased using ultraviolet light and reprogrammed, allowing for design flexibility and updates.

Applications

  • Firmware Storage
  • Program Storage in Microcontrollers
  • Data Storage in Industrial Equipment
  • Embedded Systems
  • BIOS Storage

Features

  • 128K-bit Capacity: Provides 128K bits of non-volatile data storage.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Erasable and Reprogrammable: Can be erased using UV light and reprogrammed, allowing for design updates.
  • Fast Access Time: Provides fast access to stored data.
  • Single 5V Power Supply: Operates from a single 5V power supply.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Design Flexibility: Erasability and reprogrammability allow for design iterations and updates.
  • Low Power Consumption: CMOS technology reduces power consumption.
  • Reliable Data Storage: Provides reliable and stable data storage.

Additional Details

The M5M27C128K-2 EPROM is packaged in a standard DIP (Dual In-line Package) or other suitable package for easy integration into circuit boards. It is designed to operate over a wide temperature range, making it suitable for use in various environments. This EPROM is a reliable and cost-effective solution for non-volatile data storage in a wide range of applications.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess