EN
  • EN
  • DE

M5M27C512AFP15

Part No M5M27C512AFP15
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029311-M5M27C512AFP15
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M27C512AFP15 CAD Model

Description

The M5M27C512AFP-15 is a 512K-bit (64K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Mitsubishi Electric. It is designed for applications requiring non-volatile storage of data or program code.

Applications

  • Embedded systems
  • Microcontroller program storage
  • Data storage for industrial equipment
  • Firmware storage for consumer electronics
  • Boot loaders for various electronic devices

Features

  • High Density: 512K-bit storage capacity in a compact package.
  • Fast Access Time: Access time of 150ns (nanoseconds), enabling quick data retrieval.
  • CMOS Technology: Low power consumption due to CMOS technology.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design.
  • Programmable: Can be electrically programmed by the user.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, making it suitable for storing critical data or program code.
  • Easy Programming: Can be programmed using standard EPROM programmers.
  • Cost-Effective: Provides a cost-effective solution for non-volatile storage needs.
  • Reliable: Offers reliable data storage in various operating conditions.
  • Wide Operating Temperature Range: Suitable for applications in diverse environments.

Additional Details

The M5M27C512AFP-15 is typically packaged in a DIP (Dual In-line Package) or other similar through-hole package. Programming is done using an EPROM programmer that applies specific voltage levels to the appropriate pins. The memory array is organized as 64K words of 8 bits each.

This EPROM is suitable for applications where data or code needs to be permanently stored and accessed quickly. Its features and benefits make it a reliable choice for various embedded systems and electronic devices.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess