EN
  • EN
  • DE

M5M28F101AVP-10

Part No M5M28F101AVP-10
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074188-M5M28F101AVP-10
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M28F101AVP-10 CAD Model

Description

The M5M28F101AVP-10 is a 1M-bit (128K x 8) Flash memory manufactured by Mitsubishi Electric. This is a non-volatile memory solution, offering in-system electrical erasure and programmability. The 'AVP' usually signifies the package type and operating voltage, while '-10' indicates the access time.

Applications:

  • Embedded Systems: Used to store firmware, configuration settings, and boot code in embedded systems.
  • Industrial Control: Employed in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer Electronics: Used in digital cameras, MP3 players, and other portable devices for storing program code.
  • Telecommunications: Utilized in network devices to store configuration and operating system information.
  • Automotive Electronics: Found in engine control units (ECUs) and other automotive systems for storing calibration data.

Features:

  • 1M-bit (128K x 8) capacity: Provides a significant amount of non-volatile memory storage.
  • In-system programmable: Allows for easy firmware updates without removing the device from the circuit board.
  • Fast access time: Offers an access time of 100ns, enabling quick data retrieval.
  • Single 5V power supply: Operates on a single 5V power supply, simplifying system design.
  • Low power consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • TTL compatible inputs/outputs: Compatible with standard TTL logic levels for easy interfacing with other components.
  • Sector Erase Capability: Allows specific memory sectors to be erased independently, optimizing programming time.

Benefits:

  • Non-volatile storage: Retains data even when power is removed, ensuring data integrity.
  • Reprogrammability: Enables easy firmware updates and modifications in the field.
  • Fast access time: Facilitates quick data retrieval, enhancing system performance.
  • Low power consumption: Extends battery life in portable applications.
  • Simplified system design: Single 5V operation simplifies the power supply requirements.

Additional Details:

The M5M28F101AVP-10 typically comes in a variety of package options, including PDIP, SOP, and TSOP. The Flash memory cell technology allows for multiple erase/program cycles. Programming and erasing are performed electrically, eliminating the need for UV light exposure. The device is commonly used in applications that require non-volatile storage with the capability for easy and frequent updates. The AVP likely indicates that the package is suitable for automated assembly, enhancing manufacturing efficiency.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess