EN
  • EN
  • DE

M5M41000BC-8

Part No M5M41000BC-8
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074195-M5M41000BC-8
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M41000BC-8 CAD Model

Description

The M5M41000BC-8 is a 1M-bit Static Random Access Memory (SRAM) manufactured by Mitsubishi Electric. It is organized as 128K words by 8 bits. The '-8' likely signifies the access time in nanoseconds.

Applications:

  • Cache Memory: Used as cache memory in microprocessors and digital signal processors (DSPs) to improve system performance.
  • Buffer Memory: Employed as buffer memory in data acquisition systems and communication equipment.
  • Embedded Systems: Found in various embedded systems where fast data access is crucial.
  • Industrial Control Systems: Used in industrial control equipment requiring high-speed data storage and retrieval.
  • Medical Devices: Utilized in medical imaging systems and diagnostic equipment.

Features:

  • 1M-bit (128K x 8) capacity: Provides ample fast access memory storage.
  • Fast access time: Offers an access time of 8ns, enabling very quick data retrieval and storage.
  • Single 5V power supply: Operates on a single 5V power supply, simplifying system design.
  • Low power consumption: Consumes relatively low power, making it suitable for battery-powered or energy-sensitive applications.
  • TTL compatible inputs/outputs: Compatible with standard TTL logic levels for easy interfacing with other components.
  • Three-state outputs: Allows for easy memory expansion and bus sharing.
  • Fully static operation: Requires no clock or refresh cycles, simplifying control logic.

Benefits:

  • High-speed operation: Extremely fast access time significantly improves system performance.
  • Ease of use: Simple control interface and fully static operation simplify system design and reduce development time.
  • Low power consumption: Reduces power dissipation, making it suitable for a wider range of applications.
  • Reliable data storage: Provides reliable and stable data storage for critical applications.

Additional Details:

The M5M41000BC-8 typically comes in a variety of package types, including DIP and SOJ. The SRAM cell technology ensures fast and reliable data storage. Since it's static RAM, it does not require refreshing like DRAM, but consumes power as long as power is supplied. The BC designation refers to a specific package type or revision. It is often used in applications where speed is a primary concern, such as high-performance computing and real-time data processing.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess