EN
  • EN
  • DE

M5M44256BJ-7

Part No M5M44256BJ-7
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Description Fast Page DRAM, 256KX4, 70ns, CMOS, PDSO20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074208-M5M44256BJ-7
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M44256BJ-7 CAD Model

Description

The M5M44256BJ-7 is a 262,144-bit CMOS dynamic RAM organized as 262,144 words by 1 bit. Manufactured by Mitsubishi, this DRAM offers higher speed and low power consumption, making it suitable for various memory applications compared to slower models.

Applications

  • Memory modules
  • Buffer memory
  • Cache memory
  • Workstations
  • Personal computers

Features

  • High speed access: 70ns
  • Low power consumption: Operating current 60mA (typical), Standby current 1mA (typical)
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Refresh cycle: 512 cycles/8ms
  • Package: 18-pin DIP

Benefits

  • Fast data retrieval significantly enhances system performance.
  • Reduced power consumption extends battery life in portable devices.
  • Easy integration with standard TTL logic.
  • Reliable data retention with frequent refresh cycles.
  • Compact package for space-saving designs.

Additional Details

The M5M44256BJ-7 operates with a single 5V power supply and features TTL-compatible inputs and outputs, simplifying interfacing with other digital components. The device requires a refresh cycle of 512 cycles every 8ms to maintain data integrity. It is available in an 18-pin DIP package. The primary difference between the -7 and -10 versions is the access time. The -7 version provides faster access, allowing for improved system performance. It's commonly found in applications where quicker memory access is crucial. Its low power consumption also makes it suitable for battery-powered devices.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess