EN
  • EN
  • DE

M5M51008AP-10L

Part No M5M51008AP-10L
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
RoHS Non-Compliant
Win Source Part Number 1017315-M5M51008AP-10L
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M51008AP-10L CAD Model

Description

The M5M51008AP-10L is a high-speed, low-power 1 Mbit static RAM (SRAM) manufactured by Mitsubishi. It is organized as 128K x 8 bits, providing a compact and efficient memory solution for a variety of applications. With its fast access time, it is suitable for systems requiring quick data retrieval and storage.

Applications

  • Cache memory in embedded systems
  • Buffer memory in data acquisition systems
  • Program storage in microcontrollers
  • Video game cartridges
  • Industrial control equipment

Features

  • Organization: 128K x 8 bits
  • Access Time: 10 ns
  • Low power consumption
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Available in DIP and SOP packages

Benefits

  • Fast data access for high-performance applications
  • Low power consumption for energy-sensitive devices
  • Easy integration with standard logic circuits
  • Compact size for space-constrained designs
  • Reliable data storage

Technical Specifications

The M5M51008AP-10L operates with a single 5V power supply. Its access time is 10 ns. It has TTL-compatible inputs and outputs, simplifying interfacing with various logic devices. The operating temperature range is typically from -40°C to +85°C, making it suitable for industrial environments. The SRAM is available in both DIP (Dual In-line Package) and SOP (Small Outline Package) to accommodate different board layouts and assembly processes.

This SRAM is designed for applications needing rapid data access and retention, combining speed and low power consumption for efficient memory operations.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess