EN
  • EN
  • DE

M5M5256DKP-70LL

Part No M5M5256DKP-70LL
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
RoHS Non-Compliant
Win Source Part Number 1074267-M5M5256DKP-70LL
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M5256DKP-70LL CAD Model

Description

The Mitsubishi M5M5256DKP-70LL is a high-speed, low-power 262,144-bit static RAM (SRAM) organized as 32,768 words by 8 bits. It is fabricated using Mitsubishi's advanced CMOS technology, ensuring both high performance and low power consumption. This SRAM is designed for applications demanding rapid data access and retention.

Applications:

  • High-speed cache memory in microprocessors
  • Buffer memory in data acquisition systems
  • Image processing systems requiring fast memory access
  • Industrial control systems
  • Telecommunications equipment

Features:

  • High-speed access time: 70 ns
  • Low power consumption: Active and standby modes for efficient energy management
  • Single 5V power supply: Simplifies system design and reduces component count
  • Fully static operation: No clock or refresh required, simplifying timing and control logic
  • Three-state outputs: Allows for easy memory expansion and bus sharing
  • TTL compatible inputs and outputs: Ensures compatibility with a wide range of logic devices
  • Data retention voltage: Guarantees data integrity even with reduced power supply

Benefits:

  • Increased system performance: Fast access time enables quicker data retrieval and processing.
  • Reduced power consumption: Low-power design extends battery life in portable applications and minimizes heat dissipation.
  • Simplified system design: Single power supply and fully static operation reduce the complexity of the memory system.
  • Improved reliability: Static operation and data retention capability ensure data integrity and system stability.
  • Easy integration: TTL compatibility and three-state outputs simplify interfacing with other system components.

Technical Specifications:

The M5M5256DKP-70LL operates on a single 5V power supply. It features a maximum access time of 70 ns, making it suitable for high-speed applications. The device is packaged in a standard DIP (Dual In-line Package), facilitating easy installation and replacement. It is designed to operate over a wide temperature range, making it suitable for various industrial and commercial environments.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess