EN
  • EN
  • DE

M5M5V208KV-85LL-I

Part No M5M5V208KV-85LL-I
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017024-M5M5V208KV-85LL-I
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M5V208KV-85LL-I CAD Model

Description

The M5M5V208KV-85LL-I is a high-speed, low-power Static Random Access Memory (SRAM) chip manufactured by Mitsubishi Electric. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for use in embedded systems, portable devices, and high-performance computing.

Applications:

  • Embedded Systems: Used in microcontroller-based systems for data storage and program execution.
  • Industrial Control Systems: Employed in PLCs and other industrial automation equipment for real-time data processing.
  • Networking Equipment: Utilized in routers, switches, and network interface cards (NICs) for packet buffering and routing tables.
  • Medical Devices: Used in portable medical equipment for data logging and storage.
  • Automotive Electronics: Implemented in engine control units (ECUs) and other automotive systems for fast data access.

Features:

  • Fast Access Time: Offers a typical access time of 8.5ns, enabling high-speed data retrieval and storage.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels, simplifying interfacing with other components.
  • Data Retention Capability: Retains data even when power is removed, ensuring data integrity.

Benefits:

  • High Performance: Fast access time enables high-speed data processing and execution.
  • Low Power: Low power consumption extends battery life in portable applications.
  • Easy Integration: TTL compatibility simplifies integration into existing systems.
  • Data Integrity: Data retention capability ensures data is not lost during power outages.
  • Reliable Operation: Designed for reliable operation in harsh environments.

The M5M5V208KV-85LL-I is organized as 256K words by 8 bits. The SRAM cell uses advanced CMOS technology for high density and low power consumption. The chip is typically packaged in a small outline package (SOP) or thin small outline package (TSOP) for space-saving in compact systems. The SRAM is designed to operate over an industrial temperature range, making it suitable for use in harsh environments.

Proper decoupling is essential for the stable operation of high-speed SRAMs. A decoupling capacitor should be placed close to the power supply pins to minimize voltage noise. The data sheets typically contain detailed timing diagrams that are critical for proper interface design. The M5M5V208KV-85LL-I is a versatile and reliable memory chip suitable for a wide range of applications requiring fast access times and low power consumption.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess