EN
  • EN
  • DE

M5M82C43P

Part No M5M82C43P
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074286-M5M82C43P
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M82C43P CAD Model

Description

The M5M82C43P is a CMOS parallel I/O interface IC manufactured by Mitsubishi. It serves as a general-purpose programmable I/O port, enabling microprocessors to interface with peripheral devices or external systems using parallel data transfer.

Applications:

  • Microprocessor-based systems requiring parallel I/O.
  • Interface between a microprocessor and peripheral devices (e.g., printers, keyboards, displays).
  • Data acquisition systems.
  • Industrial control systems.
  • Embedded systems.

Features:

  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Programmable I/O Ports: Allows individual configuration of each port as input or output.
  • Bidirectional Data Transfer: Supports data transfer in both directions (input and output).
  • TTL Compatibility: Compatible with standard TTL logic levels.
  • Multiple Operating Modes: Provides various modes for different applications, including strobed I/O, interrupt-driven I/O, and simple I/O.
  • Interrupt Capability: Can generate interrupts to signal the microprocessor of an event.

Benefits:

  • Versatile Interface: Simplifies the connection between microprocessors and a wide range of peripheral devices.
  • Reduced Component Count: Integrates multiple I/O functions into a single chip.
  • Flexible Configuration: Allows customization of I/O port functions to suit specific application needs.
  • Low Power Consumption: Suitable for battery-powered and portable devices.
  • Improved System Performance: Enables efficient data transfer and control of peripheral devices.

The M5M82C43P is commonly used in systems where parallel communication is required due to its flexibility and ease of use. Its programmable nature makes it adaptable to various interfacing needs. Its CMOS construction provides power efficiency crucial in many embedded applications. This device provides a cost-effective and efficient solution for managing I/O operations in microprocessor-based systems. Proper implementation requires careful consideration of the timing requirements and signal polarities of the connected devices.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess