EN
  • EN
  • DE

M5M82C54FP

Part No M5M82C54FP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997318-M5M82C54FP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M82C54FP CAD Model

Description

The M5M82C54FP is a programmable interval timer manufactured by Mitsubishi. It is a versatile device used for generating accurate time delays, square waves, and other timing signals in various electronic systems.

Applications

  • Microprocessor-Based Systems
  • Real-Time Clocks
  • Event Counters
  • Frequency Generators
  • Industrial Control Systems

Features

  • Three Independent 16-Bit Counters
  • Six Programmable Operating Modes
  • Binary or BCD Counting
  • Read/Write Capability of Counters
  • Single 5V Power Supply

Benefits

  • Precise Timing Control
  • Flexible Timer Functionality
  • Easy Integration into Microprocessor Systems
  • Simplified Hardware Design
  • Reduced System Cost

The M5M82C54FP consists of three independent 16-bit counters, each of which can be programmed to operate in one of six different modes. These modes allow the device to be used for a wide range of timing applications, including generating accurate time delays, producing square waves with programmable duty cycles, and counting external events. The device supports both binary and BCD (Binary-Coded Decimal) counting, providing flexibility for different applications.

The counters can be read and written by a microprocessor, allowing for dynamic adjustment of the timer settings. This is particularly useful in real-time systems where the timing requirements may change during operation. The device operates on a single 5V power supply, simplifying the power supply design.

The M5M82C54FP is typically packaged in a DIP (Dual In-line Package). It's crucial to consult the device datasheet for detailed information on pin assignments, programming modes, and timing characteristics to ensure proper integration into a system. The datasheet includes examples of how to program the device for various applications, which can be helpful for designers. Careful consideration should be given to the clock frequency applied to the device, as this determines the resolution and maximum delay that can be achieved.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess