EN
  • EN
  • DE

M61840FP

Part No M61840FP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998156-M61840FP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M61840FP CAD Model

Description

The Mitsubishi M61840FP is a single-chip speaker amplifier designed for use in various audio applications. It's engineered to provide high-quality audio amplification with minimal external components. Based on available information, it is likely designed for low-voltage operation and portable devices.

Applications:

  • Portable Audio Players: Amplifying audio signals in MP3 players, portable CD players, and other portable audio devices.
  • Personal Computers: Serving as the audio amplifier for built-in speakers in laptops and desktop computers.
  • Televisions: Driving the internal speakers in televisions.
  • Mobile Phones: Used in older mobile phone models for amplifying audio output.
  • Gaming Consoles: Providing audio amplification for handheld or stationary gaming devices.

Features:

  • Single-Chip Solution: Integrates all necessary amplifier circuitry into a single IC.
  • Low Voltage Operation: Designed to operate from a low voltage power supply, suitable for battery-powered devices.
  • Bridge-Tied Load (BTL) Output: Delivers high output power with low supply voltage.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Short-Circuit Protection: Prevents damage from short circuits at the output.
  • Low Quiescent Current: Minimizes power consumption when no audio is being amplified.
  • High Output Power: Provides sufficient power to drive small speakers.

Benefits:

  • Simplified Design: Reduces component count and simplifies circuit design.
  • Low Power Consumption: Extends battery life in portable devices.
  • High Audio Quality: Delivers clear and distortion-free audio.
  • Compact Size: Small package size allows for integration into space-constrained devices.
  • Reliable Performance: Protection features ensure reliable operation and prevent damage to the IC.

Additional Details:

The M61840FP's specifications include output power ratings at various load impedances, supply voltage range, total harmonic distortion (THD), and signal-to-noise ratio (SNR). It's typically available in a small surface-mount package (e.g., SOP or TSSOP). External components, such as decoupling capacitors and feedback resistors, are required to configure the amplifier for specific applications. The datasheet provides detailed information on recommended external component values and PCB layout guidelines.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Lucent
Lowest to $70.6306
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 623 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess