EN
  • EN
  • DE

M65847FP

Part No M65847FP
Manufacturer Mitsubishi
Description DIGITAL KEY CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 1211001-M65847FP
Manufacturer Homepage www.mitsubishichips.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M65847FP CAD Model

Description

The M65847FP is a digital echo processor LSI (Large Scale Integration) from Mitsubishi Electric. It's specifically designed for audio applications requiring echo and reverb effects. The chip incorporates delay lines, modulation circuits, and control logic to create various sound effects, making it suitable for karaoke systems, audio mixers, and electronic musical instruments.

Applications:

  • Karaoke Systems
  • Audio Mixers
  • Electronic Musical Instruments (e.g., synthesizers, digital pianos)
  • Audio Effects Processors
  • Public Address (PA) Systems

Features:

  • Digital Delay Lines: Creates the echo effect by delaying the audio signal.
  • Modulation Circuits: Adds variations to the delay time for chorus and flanger effects.
  • Built-in AD/DA Converters: Simplifies interfacing with analog audio signals.
  • Control Logic: Allows for adjusting echo time, feedback, and other parameters.
  • Low Noise and Distortion: Ensures high-quality audio output.

Benefits:

  • Versatile Sound Effects: Creates a wide range of echo, reverb, and chorus effects.
  • Simplified System Design: Integrated AD/DA converters reduce external component count.
  • High-Quality Audio: Low noise and distortion ensure clean and clear sound output.
  • Easy Control: User-friendly interface allows for easy adjustment of effect parameters.
  • Compact Solution: Single-chip solution reduces board space and cost.

Additional Details:

The M65847FP typically comes in a surface-mount package. The echo time is programmable and can range from milliseconds to hundreds of milliseconds. The chip requires a single power supply voltage and includes various control pins for adjusting the effect parameters. The datasheet provides detailed information on the chip's internal architecture, control registers, and application circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess