The M6M80011AP is a static random-access memory (SRAM) chip manufactured by Mitsubishi. SRAMs are known for their fast access times and are commonly used in applications requiring high-speed data storage.
Applications:
- Cache memory in computers
- Embedded systems
- Networking equipment
- Digital signal processing (DSP)
- Industrial control systems
Features:
- Fast access time
- Low power consumption
- TTL compatible inputs and outputs
- Single 5V power supply
- High density
Benefits:
- High-speed data access for improved system performance
- Reduced power consumption for longer battery life in portable devices
- Easy integration with other TTL logic devices
- Simplified power supply requirements
- Compact size for space-constrained applications
Additional Details:
The M6M80011AP's key specifications include its memory capacity (e.g., 128K x 8 bits), access time (measured in nanoseconds), and operating temperature range. The data retention characteristics and standby current are also important considerations for battery-backed applications. Mitsubishi likely offered different speed grades of the M6M80011AP, denoted by suffixes in the part number. These different grades would have varying access times and power consumption characteristics. The device typically comes in a DIP (Dual In-line Package) or a surface-mount package. The choice of package depends on the application's assembly requirements and board space constraints. It is important to consult the datasheet from Mitsubishi for the complete and accurate specifications of the M6M80011AP. This document will provide detailed information on timing diagrams, power supply requirements, and other critical parameters for proper operation.