EN
  • EN
  • DE
  • IT

M6M80021FP-T3

Part No M6M80021FP-T3
Manufacturer Mitsubishi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1109094-M6M80021FP-T3
Categories Custom Parts
Manufacturer Mitsubishi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M6M80021FP-T3 CAD Model

Description

The Mitsubishi M6M80021FP-T3 is a high-performance, low-power CMOS static RAM (SRAM) device. This SRAM is designed for applications demanding fast access times and minimal power consumption, making it suitable for a variety of memory-intensive tasks. It provides a reliable and efficient memory solution for embedded systems and portable devices.

Applications

  • Embedded Systems: Used as primary or secondary memory in embedded systems requiring fast data access.
  • Portable Devices: Ideal for use in mobile phones, PDAs, and other battery-powered devices where low power consumption is critical.
  • Instrumentation: Incorporated in test and measurement equipment for temporary data storage and retrieval.
  • Industrial Control: Utilized in programmable logic controllers (PLCs) and other industrial automation systems for data logging and real-time control.
  • Networking Equipment: Employed in routers, switches, and other networking devices as a buffer or cache memory.

Features

  • High-Speed Access Time: Offers fast read and write cycles, enabling quick data processing.
  • Low Power Consumption: Operates with minimal power, extending battery life in portable applications.
  • CMOS Technology: Uses CMOS technology for high performance and energy efficiency.
  • Wide Operating Voltage Range: Supports a broad range of supply voltages, providing flexibility in system design.
  • Data Retention Capability: Retains data even when power is off (subject to specific retention voltage).
  • Operating Temperature: -40°C to +85°C

Benefits

  • Improved System Performance: Fast access times enhance the overall speed and responsiveness of the system.
  • Extended Battery Life: Low power consumption reduces the strain on the battery, increasing the operating time of portable devices.
  • Reliable Data Storage: CMOS technology ensures stable and reliable data storage, minimizing the risk of data loss.
  • Versatile Application: Suitable for a wide range of applications due to its combination of speed, low power, and wide operating voltage.
  • Simplified System Design: Easy to integrate into existing systems with minimal design adjustments.

Additional Details

The M6M80021FP-T3 SRAM typically comes in a standard package for easy integration into PCBs. It features a parallel interface for straightforward connection to microprocessors and microcontrollers. The specific memory density is typically 256K, offering substantial storage capacity for various applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess