EN
  • EN
  • DE

M74ALS244AP

Part No M74ALS244AP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028288-M74ALS244AP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74ALS244AP CAD Model

Description

The M74ALS244AP is an octal buffer/line driver with 3-state outputs manufactured by Mitsubishi. This device is designed to improve both the performance and density of high-performance memory drivers, clock drivers, and bus-oriented receivers and transmitters.

Applications

  • Memory Drivers: Used to drive memory arrays with high current and speed.
  • Clock Drivers: Distributes clock signals with minimal skew and distortion.
  • Bus-Oriented Receivers: Receives data from a bus system.
  • Bus-Oriented Transmitters: Transmits data onto a bus system.
  • High-Performance Logic Systems: Employed in systems requiring fast and efficient data transfer.

Features

  • Octal Configuration: Features eight independent buffer/line driver circuits in a single package.
  • 3-State Outputs: Provides high impedance state, allowing multiple devices to share the same bus.
  • High Output Drive Capability: Supports driving heavily loaded buses and transmission lines.
  • Low Power Consumption: Utilizes Advanced Low-power Schottky (ALS) technology for efficient power usage.
  • High Speed Operation: Ensures fast data transfer rates with minimal propagation delay.

Benefits

  • Improved System Performance: Enhances overall system speed and efficiency due to high-speed operation.
  • Increased System Density: Reduces board space requirements with its octal configuration.
  • Enhanced Flexibility: 3-state outputs enable versatile bus configurations and data handling.
  • Reduced Power Consumption: Minimizes power usage, contributing to energy-efficient designs.
  • Reliable Operation: Provides robust performance in various operating conditions.

Additional Details

The M74ALS244AP operates over a wide temperature range and is available in a DIP (Dual In-line Package). It is compatible with standard TTL logic levels. This device is crucial in applications requiring efficient and reliable data buffering and transmission. It is typically used to increase fanout.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess