EN
  • EN
  • DE

M74LS15P

Part No M74LS15P
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004208-M74LS15P
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74LS15P CAD Model

Description

The M74LS15P is a triple 3-input AND gate manufactured by Mitsubishi. This integrated circuit is a part of the 74LS series of logic gates, known for their low-power Schottky TTL (Transistor-Transistor Logic) characteristics. It is used for performing AND logic operations in a variety of digital electronic circuits.

Applications:

  • Digital logic circuits
  • Control systems
  • Data processing
  • Signal gating
  • Address decoding
  • General-purpose logic

Features:

  • Triple 3-input AND gate: Contains three independent 3-input AND gates in a single package.
  • Low-power Schottky TTL: Offers reduced power consumption compared to standard TTL devices.
  • High-speed operation: Provides fast switching speeds for efficient logic processing.
  • TTL compatible inputs and outputs: Simplifies interfacing with other TTL logic devices.
  • Wide operating voltage range: Operates over a range of supply voltages.
  • DIP package: Available in a standard dual in-line package for easy mounting.

Benefits:

  • Efficient logic operations: Performs AND logic functions reliably.
  • Reduced power consumption: Low-power design minimizes energy usage.
  • Fast processing speed: High-speed operation enhances system performance.
  • Simplified system design: TTL compatibility simplifies integration with other components.
  • Versatile applications: Suitable for a wide range of digital logic applications.

Additional Details:

The M74LS15P integrates three independent 3-input AND gates into a single IC package. Each gate performs the logical AND function, outputting a high signal only when all three input signals are high. The device utilizes low-power Schottky TTL technology, which reduces power consumption compared to standard TTL gates, making it suitable for energy-sensitive applications. The TTL compatible inputs and outputs allow for easy interfacing with other digital logic components, simplifying system design. It is used in a variety of applications, including control systems, data processing, and general-purpose logic circuits, where AND logic operations are required.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess