EN
  • EN
  • DE

M74LS386P

Part No M74LS386P
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011951-M74LS386P
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74LS386P CAD Model

Description

The M74LS386P is a Quad 2-Input Exclusive-OR (XOR) gate from the 74LS series manufactured by Mitsubishi. It is a widely used logic gate in digital electronics for implementing various logic functions. The XOR gate outputs a high signal only when its inputs are different.

Applications:

  • Parity generation and checking: Used in error detection and correction circuits.
  • Binary addition: Forms the basis of adder circuits in digital computers.
  • Data encryption: Employed in simple encryption and decryption algorithms.
  • Comparators: Used to compare two binary inputs and indicate if they are different.
  • Code converters: Applied in circuits that convert one binary code to another.

Features:

  • Four independent XOR gates: Contains four separate 2-input XOR gates in a single package.
  • Low-power Schottky TTL: Operates with low power consumption and TTL voltage levels.
  • High noise immunity: Offers good noise margin for reliable operation.
  • Wide operating voltage range: Can operate with a supply voltage of 4.75V to 5.25V.
  • DIP package: Comes in a standard 14-pin Dual In-Line Package (DIP).
  • Fast propagation delay: Provides quick switching speeds for high-speed applications.

Benefits:

  • Versatile logic function: XOR gate can be used in various digital logic applications.
  • Low power consumption: Reduces overall system power requirements.
  • Easy to use: Simple to integrate into existing digital circuits.
  • Reliable operation: Offers stable performance under various operating conditions.
  • Cost-effective solution: Provides an economical way to implement XOR logic.

Additional Details:

The M74LS386P has a typical propagation delay of around 15 ns. Its fan-out is typically 10, meaning it can drive up to 10 standard TTL loads. The device is commonly used in arithmetic logic units (ALUs) of microprocessors and microcontrollers. It is compatible with other 74LS series logic gates. The XOR gate's truth table dictates that the output is high only when one of the inputs is high and the other is low. This characteristic makes it useful for many digital applications requiring comparison or exclusive selection. The DIP package allows for easy prototyping and breadboarding. The M74LS386P is a fundamental building block in digital circuit design, providing a reliable and versatile XOR logic function for various electronic systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess