EN
  • EN
  • DE

MGF2445-11

Part No MGF2445-11
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078615-MGF2445-11
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MGF2445-11 CAD Model

Description

The Mitsubishi MGF2445-11 is a GaAs FET (Gallium Arsenide Field Effect Transistor) designed for various high-frequency amplifier applications. It is manufactured by Mitsubishi Electric, a reputable company known for its high-quality semiconductor devices. This FET offers excellent performance characteristics, making it suitable for use in telecommunications, radar systems, and other high-frequency electronic equipment.

Applications

  • Low Noise Amplifiers (LNAs)
  • Oscillators
  • Mixers
  • Telecommunication Equipment
  • Radar Systems

Features

  • High Gain: The MGF2445-11 provides substantial gain, which is essential for amplifying weak signals effectively.
  • Low Noise Figure: It exhibits a low noise figure, ensuring minimal added noise to the amplified signal, crucial for sensitive receiver applications.
  • High Maximum Available Gain (MAG): It boasts a high MAG, enabling efficient signal amplification at high frequencies.
  • High Drain-Source Voltage: Supports a high drain-source voltage, enhancing its power handling capabilities.
  • Excellent Linearity: Offers excellent linearity, ensuring minimal signal distortion during amplification.
  • Hermetically Sealed Package: Encased in a hermetically sealed package, protecting the device from environmental factors and ensuring long-term reliability.

Benefits

  • Improved Signal Reception: The low noise figure and high gain contribute to improved signal reception in communication and radar systems.
  • Enhanced System Performance: By amplifying signals with minimal distortion, the MGF2445-11 enhances the overall performance of electronic systems.
  • Reliable Operation: The hermetically sealed package ensures reliable operation in harsh environments.
  • Versatile Applications: Suitable for a wide range of high-frequency applications, offering flexibility in design and implementation.
  • Simplified Circuit Design: The device's well-defined parameters simplify the design of amplifier and oscillator circuits.

Additional Details

The MGF2445-11 typically operates in the microwave frequency range. Its electrical characteristics include a specified drain current, transconductance, and gate-source voltage. The device's S-parameters, which describe its behavior at different frequencies, are usually provided in the datasheet to aid in circuit design. The GaAs material offers superior electron mobility compared to silicon, enabling higher frequency operation and better performance in microwave applications.

This device is frequently used in the front-end stages of receivers where a low noise figure is critical for detecting weak signals. Its robust design and high-performance characteristics make it a popular choice among engineers developing high-frequency electronic systems. Proper heat sinking and biasing are essential for ensuring the optimal performance and longevity of the MGF2445-11.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess