EN
  • EN
  • DE

PM15CEE060-6

Part No PM15CEE060-6
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 277626-PM15CEE060-6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM15CEE060-6 CAD Model

Description

The PM15CEE060-6 is an intelligent power module (IPM) manufactured by Mitsubishi Electric. This IPM is designed for applications requiring efficient and reliable power control, particularly in motor drive systems and inverters.

Applications

  • AC Motor Drives: Used in industrial automation equipment for precise motor speed and torque control.
  • Inverter Systems: Employed in renewable energy systems, such as solar inverters and wind turbine inverters.
  • Servo Amplifiers: Drives servo motors in robotics and CNC machinery.
  • Power Supplies: Used in high-power, high-efficiency power supplies for industrial applications.
  • Uninterruptible Power Supplies (UPS): Used to provide backup power to critical systems.

Features

  • Integrated Gate Drive Circuitry: Simplifies the design process by incorporating gate drivers for the IGBTs.
  • Built-in Protection Functions: Includes overcurrent protection, short-circuit protection, and undervoltage lockout (UVLO) to enhance reliability.
  • Low Saturation Voltage: Minimizes power dissipation and improves overall efficiency.
  • High-Speed Switching: Enables high-frequency operation, resulting in smaller and lighter designs.
  • Isolated Baseplate: Provides electrical isolation between the power circuitry and the mounting surface.
  • Compact Package: Reduces the overall size of the power conversion system.

Benefits

  • Increased System Efficiency: Minimizes power losses and reduces heat generation, leading to energy savings.
  • Enhanced System Reliability: Protection features prevent damage from overcurrent, short circuits, and undervoltage conditions.
  • Simplified Design: Integrated gate drivers and protection functions reduce the complexity of the design process.
  • Reduced System Size and Weight: Compact package and high-frequency operation enable smaller and lighter designs.
  • Lower System Cost: Reduced component count and simplified design contribute to lower overall system cost.

Additional Details

The PM15CEE060-6 is rated for 600V and 15A. It incorporates IGBTs for high-efficiency switching and low conduction losses. The integrated protection features help to prevent damage to the module and the connected equipment. It is suitable for a wide range of applications, including motor drives, inverters, and power supplies. This IPM is designed to provide a robust and reliable solution for power control in industrial and commercial applications.

You May Also Be Interested in

NEC
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess