EN
  • EN
  • DE

QM10TD-H

Part No QM10TD-H
Manufacturer Mitsubishi
Catalog OEM Parts (O - R)
Description Igbt Power Transistor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026981-QM10TD-H
Categories OEM Parts(O-R)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QM10TD-H CAD Model

Description

The QM10TD-H is an insulated gate bipolar transistor (IGBT) module manufactured by Mitsubishi Electric. It is designed for high-power switching applications, offering efficient and reliable performance in demanding industrial environments.

Applications:

  • Inverter Drives: Used in variable frequency drives (VFDs) to control motor speed.
  • Welding Machines: Implemented in welding equipment for precise current control.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to provide backup power.
  • Power Factor Correction (PFC): Used in PFC circuits to improve power quality.
  • Renewable Energy Systems: Employed in solar inverters and wind turbine converters.

Features:

  • High Voltage Capability: Supports high voltage operation for demanding applications.
  • Low Saturation Voltage: Minimizes power losses, improving efficiency.
  • Fast Switching Speed: Enables high-frequency switching for efficient operation.
  • Integrated Diode: Includes a freewheeling diode for inductive load applications.
  • Isolated Baseplate: Provides electrical isolation for enhanced safety.

Benefits:

  • Improved Efficiency: Reduces energy consumption due to low saturation voltage.
  • Enhanced Reliability: Ensures stable performance in harsh industrial environments.
  • Simplified Design: Facilitates easier integration into power electronic circuits.
  • Reduced Cooling Requirements: Low power losses minimize the need for extensive cooling.
  • Compact Size: Offers high power density in a compact module.

Additional Details:

The QM10TD-H IGBT module is typically packaged in a robust module designed for efficient heat dissipation. It features screw terminals for secure and reliable connections. The integrated diode is optimized for reverse recovery performance. The module is designed to operate over a wide temperature range, making it suitable for diverse industrial environments. Its robust construction ensures long-term reliability and performance. The module incorporates internal protection features to safeguard against overvoltage and overcurrent conditions. Proper thermal management is crucial for ensuring optimal performance and longevity of the IGBT module. Detailed datasheets and application notes are available from Mitsubishi Electric to assist designers in implementing the QM10TD-H in their power electronic systems.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess