EN
  • EN
  • DE

RD01MUS1-T113

Part No RD01MUS1-T113
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 091850-RD01MUS1-T113
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD01MUS1-T113 CAD Model

Description

The RD01MUS1-T113 is a VHF/UHF power MOSFET transistor manufactured by Mitsubishi Electric. This device is designed for high-frequency power amplification in various communication applications. Known for its robust performance and high gain, it is suitable for both mobile and fixed wireless systems.

Applications:

  • VHF/UHF Power Amplifiers: Used in base stations for mobile communication systems.
  • Two-Way Radios: Employed in handheld and mobile two-way radio devices for signal amplification.
  • Broadcast Transmitters: Integrated into VHF and UHF broadcast transmitters to boost signal strength.
  • Ham Radio Amplifiers: Utilized by amateur radio enthusiasts for increasing transmission power.
  • Industrial RF Generators: Applied in industrial heating and welding equipment for generating high-frequency power.

Features:

  • High Gain: Provides substantial signal amplification, reducing the need for multiple amplifier stages.
  • High Efficiency: Converts DC power to RF power efficiently, minimizing heat dissipation.
  • Wideband Operation: Operates effectively across a broad range of frequencies.
  • Low Distortion: Maintains signal integrity by minimizing harmonic distortion.
  • Rugged Construction: Withstands high voltage and current conditions, ensuring reliable operation.

Benefits:

  • Increased Transmission Range: Extends the coverage area of wireless communication systems.
  • Improved Signal Quality: Delivers clearer and more reliable communication signals.
  • Reduced Power Consumption: Minimizes energy usage and extends battery life in portable devices.
  • Simplified System Design: Requires fewer external components, simplifying circuit design.
  • Enhanced Reliability: Provides stable and consistent performance under demanding conditions.

Additional Details:

The RD01MUS1-T113 transistor typically requires a specific bias network for optimal performance. It may also require a heatsink to dissipate heat generated during operation. Consult the datasheet for detailed specifications, including voltage and current ratings, gain characteristics, and thermal resistance.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7334 $52.0020
75+ $1.4223 $106.6725
110+ $1.3778 $151.5580
150+ $1.3334 $200.0100
195+ $1.2889 $251.3355
260+ $1.1556 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,330 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess