EN
  • EN
  • DE

RD06HVF1-101

Part No RD06HVF1-101
Manufacturer Mitsubishi
Catalog Transistors - FETs, MOSFETs - RF
Description Trans RF MOSFET N-CH 50V 3A 3-Pin(3+Tab)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 3 A
Drain to Source Voltage (Vdss) 50 V
RoHS Non-Compliant
Win Source Part Number 1087807-RD06HVF1-101
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RD06HVF1-101 CAD Model

Description

The RD06HVF1-101 is a VHF power MOS FET manufactured by Mitsubishi Electric. This transistor is specifically designed for high-power amplification in VHF band applications. It boasts high gain and efficiency, making it suitable for a variety of communication and industrial equipment.

Applications

  • VHF band power amplifiers
  • Mobile radio systems
  • Ham radio amplifiers
  • Industrial heating equipment
  • Medical RF applications

Features

  • High power gain: Provides significant amplification with minimal input power.
  • High efficiency: Converts DC power to RF power efficiently, reducing heat dissipation.
  • MOS FET technology: Offers excellent linearity and low distortion.
  • High breakdown voltage: Ensures reliable operation under high voltage conditions.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved signal strength: Enables stronger and clearer signal transmission in VHF applications.
  • Reduced power consumption: Minimizes energy waste and lowers operating costs.
  • Enhanced signal quality: Delivers clean and accurate signal amplification.
  • Increased system reliability: Provides stable and consistent performance over a long lifespan.
  • Environmentally friendly: Complies with RoHS standards, minimizing environmental impact.

Technical Specifications

The RD06HVF1-101 typically operates at VHF frequencies and is capable of delivering several watts of output power. Specific details such as operating voltage, gain, and efficiency can be found in the manufacturer's datasheet. It uses a specific package designed for efficient heat dissipation.

Important Note: Always refer to the official Mitsubishi Electric datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5498 $61.0478
26+ $4.5530 $118.3780
40+ $4.4109 $176.4360
55+ $4.2689 $234.7895
70+ $4.1268 $288.8760
94+ $3.6995 $347.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess