The RT1N141M is a silicon epitaxial planar type transistor manufactured by Mitsubishi. It is designed for high-frequency amplification and switching applications. This transistor offers low noise figure and high gain, making it suitable for use in various communication and signal processing circuits.
Applications
- High-frequency amplifiers
- Oscillators
- Mixers
- RF front-end circuits
- Switching circuits
Features
- Silicon Epitaxial Planar Type
- Low Noise Figure
- High Gain
- High transition frequency (Ft)
- Excellent linearity
- Small Package Size
Benefits
- Improved Signal Quality: Low noise figure ensures minimal signal degradation.
- Enhanced Amplification: High gain provides significant signal amplification.
- Reliable Performance: Stable characteristics ensure consistent performance in demanding applications.
- Compact Design: Small package size allows for high-density circuit designs.
- Cost-Effective: Offers a balance of performance and affordability.
Technical Specifications
The RT1N141M features a collector-base voltage (VCBO) of typically 20V, a collector-emitter voltage (VCEO) of 12V, and an emitter-base voltage (VEBO) of 3V. Its collector current (IC) is rated at 30mA. The transition frequency (fT) is a key parameter, contributing to its suitability for high-frequency applications. The operating temperature range is typically -55°C to +150°C. The package is typically a small outline transistor (SOT) package for easy mounting and integration. Detailed electrical characteristics, such as input capacitance and output capacitance, can be found in the manufacturer's datasheet. Careful consideration of these parameters is crucial for optimal circuit design and performance.
When designing with the RT1N141M, it is important to consider appropriate biasing techniques to ensure stable operation and to optimize performance for the intended application. Additionally, proper thermal management may be necessary, especially at higher power levels, to prevent overheating and ensure long-term reliability. Consulting the manufacturer's datasheet is highly recommended for detailed information and application guidelines.