EN
  • EN
  • DE

AT27LV520-70XU

Part No AT27LV520-70XU
Manufacturer Microchip Technology
Catalog EPROM
Description IC OTP 512KBIT 70NS 20TSSOP / EPROM OTP 512K-bit 64K x 8 70ns 20-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kb (64K x 8)
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 768938-AT27LV520-70XU
Popularity Medium
Supply and Demand Status Limited
Family Name AT27LV520
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT27LV520-70XU CAD Model

Description

Microchip Technology AT27LV520-70XU Overview

The AT27LV520-70XU from Microchip Technology is a high-performance, low-power, 512Kbit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) with a 70ns access time. This device is designed to offer a reliable and cost-effective solution for storage applications where permanent and non-volatile data storage is required. It is particularly well-suited for applications that require fast access times and a high level of data integrity.

Key Features

  • Memory Capacity: The device offers a 512Kbit storage capacity, enabling it to store essential code and data for a variety of applications.
  • Access Time: With a rapid access time of 70 nanoseconds, the AT27LV520-70XU ensures quick data retrieval, contributing to the overall performance and responsiveness of the system it is integrated into.
  • Programming Voltage: The device operates at a standard 5V programming voltage, which is compatible with many microcontrollers and digital systems, making it easy to integrate without requiring additional voltage regulation.
  • Low Power Consumption: Designed for energy efficiency, it is an ideal choice for battery-operated or power-sensitive applications.
  • Package: The AT27LV520-70XU is available in a TSOP package, providing a compact footprint for space-constrained designs.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliability and stable performance under varying environmental conditions.

Applications

The AT27LV520-70XU is versatile and can be used across a broad range of applications. It is particularly suited for use in embedded systems, microcontroller-based applications, boot code storage, and devices where long-term data retention is critical. Its fast access time and reliability make it an excellent choice for telecommunications, automotive, and industrial control systems.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT27LV520-70XU is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from Microchip products. Customers can trust this EPROM to provide dependable storage solutions in their critical applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 120NS 28CDIP
Lowest to $7.2762
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $5.8836
STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
STMicroelectronics
EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Need more? Email Us
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 28-Pin PDIP W Tube / IC OTP 512KBIT 70NS 28DIP
Lowest to $11.6417
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess