EN
  • EN
  • DE

UC3526ADWTRG4

Part No UC3526ADWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 7 V to 35 V
Frequency - Switching 1Hz to 600kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Reset, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 1115468-UC3526ADWTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3526ADWTRG4 CAD Model

Description

Product Overview: UC3526ADWTRG4

The UC3526ADWTRG4 is a sophisticated pulse-width modulation (PWM) controller from Texas Instruments designed for a wide range of power conversion and motor control applications. As part of the UC3526A series, this device integrates all the functions required for the construction of high-performance and reliable switching power supplies.

Key Features

  • Regulating Pulse Width Modulator: The UC3526ADWTRG4 features a dual output regulator with independent error amplifiers and adjustable deadtime, providing precise control over output voltage and current for both channels.
  • Wide Operating Range: With an operating range of up to 40V, this device is versatile and suitable for a variety of power systems.
  • High Current Totem Pole Outputs: The totem pole outputs are capable of delivering high peak currents, ensuring efficient driving of power MOSFETs or IGBTs.
  • Programmable Deadtime: Users can set the deadtime to optimize the switching characteristics for specific applications, reducing cross-conduction and power loss.
  • Oscillator Sync Terminal: The UC3526ADWTRG4 includes an oscillator synchronization pin that allows multiple devices to be slaved from a single master oscillator for paralleled power supply systems.

Applications

Thanks to its robust design and comprehensive features, the UC3526ADWTRG4 is ideal for a variety of applications, including:

  • Switching power supplies
  • DC to DC converters
  • Motor control systems
  • Uninterruptible power supplies (UPS)
  • Power factor correction modules

Product Quality and Reliability

The UC3526ADWTRG4 is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high-quality performance and reliability. The device is available in a surface-mount package, making it suitable for automated assembly processes and compact electronic designs. It is also characterized for operation from -40°C to 85°C, providing a reliable solution for industrial-grade applications.

With its comprehensive set of features and reliable performance, the UC3526ADWTRG4 from Texas Instruments stands out as a top choice for engineers and designers looking to create efficient and high-performance power systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0699 $52.9087
30+ $3.3395 $100.1850
47+ $3.2351 $152.0497
64+ $3.1307 $200.3648
83+ $3.0264 $251.1912
111+ $2.7133 $301.1763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess