EN
  • EN
  • DE

TMS320C6722RFP250

Part No TMS320C6722RFP250
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Floating-Point Digital Signal Processors | IC FLOATING-POINT DSP 144-HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Type Floating Point
Interface EBI/EMI, I2C, McASP, SPI
Clock Rate 250MHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 144-TQFP Exposed Pad
Supplier Device Package 144-HTQFP (20x20)
Family Part Number TMS320C6722
Manufacturer Pack Quantity 1
MSL Level 4 (72 Hours)
Win Source Part Number 1271144-TMS320C6722RFP250
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6722RFP250 CAD Model

Description

The TMS320C6722RFP250 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for their innovative and robust semiconductor products. This DSP is part of the TMS320C67xx series, which is designed to handle complex digital signal processing tasks with ease, making it an ideal choice for a wide range of applications, including industrial, medical, audio, and communication systems.

Key Features:

  • High-Speed Performance: With a clock speed of 250 MHz, this DSP can execute up to 2000 million instructions per second (MIPS), enabling real-time processing and quick response times for demanding applications.
  • Advanced Architecture: The TMS320C6722RFP250 features a VelociTI.2™ architecture, which provides parallelism through its VLIW (Very Long Instruction Word) capabilities, allowing multiple operations to be performed simultaneously.
  • Large On-chip Memory: Equipped with integrated memory, including L1 and L2 cache, this DSP ensures fast data access and efficient processing without the need for frequent external memory access.
  • Enhanced Precision: It supports 32-bit and 64-bit floating-point precision, which is crucial for applications requiring high accuracy and dynamic range, such as advanced control systems and signal analysis.
  • Peripheral Integration: This DSP includes a range of integrated peripherals, such as a multi-channel buffered serial port (McBSP), inter-integrated circuit (I2C) bus, and a host-port interface (HPI), providing versatile connectivity options.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320C6722RFP250 offers a balance between performance and power, making it suitable for both plugged and portable applications where energy consumption is a concern.

Applications:

The versatility of the TMS320C6722RFP250 allows it to be used in a variety of applications, such as:

  • Professional and consumer audio systems
  • Industrial control and automation
  • Medical imaging and diagnostics
  • Telecommunications infrastructure
  • Instrumentation and analysis

In conclusion, the TMS320C6722RFP250 from Texas Instruments is a powerful and efficient solution for developers looking to integrate advanced digital signal processing capabilities into their products. Its combination of speed, precision, and integrated features make it a top choice for engineers across multiple industries.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0005 $51.0085
41+ $2.4619 $100.9379
63+ $2.3850 $150.2550
87+ $2.3080 $200.7960
113+ $2.2311 $252.1143
150+ $2.0003 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess