EN
  • EN
  • DE

RT1N144M-T11

Part No RT1N144M-T11
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 299616-RT1N144M-T11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1N144M-T11 CAD Model

Description

The RT1N144M-T11 is a silicon epitaxial planar type transistor manufactured by Mitsubishi. It's designed for high-frequency amplification and oscillation applications. It is commonly used in various electronic circuits requiring reliable signal amplification.

Applications

  • High-frequency amplifiers
  • Oscillators
  • RF signal processing circuits
  • Communication equipment
  • Instrumentation and measurement devices

Features

  • Low noise figure
  • High gain
  • Excellent high-frequency characteristics
  • Silicon epitaxial planar structure
  • Small package size for compact designs

Benefits

  • Improved signal amplification in RF circuits
  • Stable oscillation performance
  • Reduced noise in sensitive electronic systems
  • Enables the development of smaller and more efficient devices
  • Increased reliability and longevity of electronic equipment

Technical Specifications

While a complete datasheet is recommended for design purposes, key specifications generally include Collector-Base Voltage (VCBO), Collector-Emitter Voltage (VCEO), Emitter-Base Voltage (VEBO), Collector Current (IC), and Power Dissipation (PC). It is designed to operate within specific temperature ranges and has defined storage temperature limits. Refer to the official Mitsubishi datasheet for precise electrical characteristics such as transition frequency (fT), collector output capacitance (Cob), and noise figure (NF) at specified frequencies and bias conditions.

The RT1N144M-T11 is packaged in a small outline package, allowing for high-density mounting on printed circuit boards. Its robust design ensures stable performance in demanding environments, making it suitable for a wide range of professional and consumer electronic applications. Proper heat sinking and adherence to the recommended operating conditions are essential to ensure optimal performance and longevity.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess