EN
  • EN
  • DE

RT1N430T

Part No RT1N430T
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 299685-RT1N430T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1N430T CAD Model

Description

The RT1N430T is a transient voltage suppressor (TVS) diode manufactured by Mitsubishi. It is designed to protect sensitive electronic equipment from voltage surges and ESD (Electrostatic Discharge). These surges can damage or destroy electronic components, and the RT1N430T offers a robust and reliable solution to prevent such damage. The device features a fast response time and low clamping voltage, ensuring effective protection for sensitive circuitry.

Applications

  • Consumer Electronics: Protection for televisions, set-top boxes, and other consumer devices from ESD.
  • Industrial Automation: Protecting programmable logic controllers (PLCs) and other industrial control systems.
  • Telecommunications Equipment: Surge protection for routers, switches, and modems.
  • Automotive Electronics: Protecting electronic control units (ECUs) and sensors in vehicles.
  • Medical Devices: Ensuring reliable operation of medical equipment by protecting against voltage transients.

Features

  • High Surge Current Capability: Designed to withstand high transient currents without failure.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Low Clamping Voltage: Minimizes the voltage seen by protected components, ensuring their safety.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved System Reliability: Protects against voltage surges, increasing the lifespan of electronic devices.
  • Reduced Downtime: Prevents damage from ESD and voltage transients, minimizing system failures and downtime.
  • Enhanced Product Safety: Ensures compliance with safety standards by protecting against electrical hazards.
  • Cost-Effective Protection: Provides a reliable and affordable solution for transient voltage suppression.
  • Simplified Design: Easy to integrate into existing circuit designs with minimal impact on board layout.

Additional Details

The RT1N430T is typically characterized by its breakdown voltage, clamping voltage, and surge current capability. These parameters are carefully selected to provide optimal protection for the intended application. The device is constructed using high-quality materials and manufacturing processes to ensure long-term reliability and stability. The datasheet provides detailed electrical characteristics, including peak pulse power dissipation, clamping voltage versus surge current, and operating temperature range. The diode is also designed to minimize leakage current and capacitance, ensuring minimal impact on the protected circuit's performance.

You May Also Be Interested in

Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess