The RT1N436C is a silicon epitaxial planar type transistor manufactured by Mitsubishi. It is commonly used as a switching and amplification component in various electronic circuits.
Applications
- Switching circuits
- Amplification circuits
- Inverter circuits
- DC-DC converters
- Power management systems
Features
- Low collector saturation voltage
- High-speed switching
- Excellent linearity
- High collector current capability
- Surface mount package for compact design
Benefits
- Efficient switching performance reduces power loss.
- Improved circuit performance due to low saturation voltage.
- Miniaturization of electronic devices due to its small size.
- Reliable operation in various environmental conditions.
- Simplified circuit design due to its excellent linearity.
Specifications
While precise specifications can vary slightly depending on the exact manufacturing batch and intended application, general characteristics of the RT1N436C typically include:
- Collector-Emitter Voltage (VCEO): Typically around 50V
- Collector Current (IC): Typically around 2A
- Power Dissipation (PC): Typically around 1W
- DC Current Gain (hFE): Typically between 100 and 300 (This varies depending on the specific grade)
- Operating Temperature: -55°C to +150°C
The RT1N436C is designed for automated mounting and soldering, contributing to cost-effective manufacturing. Its robust design ensures stable performance in diverse applications, making it a reliable choice for electronic engineers. Consult the manufacturer's datasheet for definitive specifications applicable to your specific use case.