EN
  • EN
  • DE

TH11-3H103HT

Part No TH11-3H103HT
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 365260-TH11-3H103HT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TH11-3H103HT CAD Model

Description

The TH11-3H103HT is a thermistor manufactured by Mitsubishi Materials. These thermistors are designed for accurate temperature sensing and control in various applications. Thermistors are temperature-sensitive resistors that exhibit a significant change in electrical resistance with changes in temperature.

Applications:

  • Automotive Electronics: Used in automotive climate control systems to monitor and regulate air temperature.
  • HVAC Systems: Integrated into heating, ventilation, and air conditioning systems for precise temperature control.
  • Industrial Equipment: Employed in industrial temperature controllers, process monitoring systems, and thermal protection circuits.
  • Power Supplies: Used for temperature compensation and over-temperature protection in power supplies.
  • Medical Devices: Utilized in medical thermometers and other temperature-sensitive medical equipment.

Features:

  • High Sensitivity: Provides a large change in resistance for small changes in temperature.
  • Fast Response Time: Quickly responds to temperature variations, enabling rapid temperature control.
  • Wide Temperature Range: Operates over a broad temperature range suitable for diverse applications.
  • Stable Performance: Offers consistent and reliable performance over its operating lifetime.
  • Compact Size: Small form factor allows for easy integration into various devices and systems.

Benefits:

  • Precise Temperature Control: Enables accurate temperature regulation, leading to improved system performance.
  • Over-Temperature Protection: Protects sensitive components from damage due to excessive heat.
  • Energy Efficiency: Contributes to energy savings through efficient temperature management.
  • Enhanced Reliability: Ensures consistent and dependable operation of temperature-sensitive systems.
  • Cost-Effective Solution: Offers a cost-effective solution for temperature sensing and control.

Additional Details:

The TH11-3H103HT is an NTC (Negative Temperature Coefficient) thermistor, meaning its resistance decreases as temperature increases. Its resistance at a specific reference temperature (usually 25°C) is indicated by the "103" in the part number, where 103 represents 10 x 10^3 ohms or 10k ohms. The "HT" likely refers to a specific tolerance, packaging, or other characteristic unique to the Mitsubishi product line. Datasheets from Mitsubishi Materials would provide the exact resistance-temperature curve, tolerance, and other key specifications. The component's leads are likely designed for through-hole mounting.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess