EN
  • EN
  • DE

TM20RA-H

Part No TM20RA-H
Manufacturer Mitsubishi
Catalog OEM Parts (T - Z)
Description Igbt Power Transistor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100238-TM20RA-H
Categories OEM Parts(T-Z)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TM20RA-H CAD Model

Description

The Mitsubishi TM20RA-H is a thyristor power module designed for various power control applications. As a component manufactured by Mitsubishi Electric, it is engineered to provide reliable and efficient power switching capabilities in demanding industrial environments. It's typically used in applications requiring high current and voltage control.

Applications:

  • Motor Control: Controlling the speed and torque of AC and DC motors in industrial applications.
  • Welding Equipment: Providing precise power control for welding processes.
  • Power Supplies: Serving as a crucial component in high-power AC-DC and DC-DC power supplies.
  • Lighting Control: Regulating power to high-intensity lighting systems.
  • Heating Control: Controlling the power output of industrial heating elements.

Features:

  • High Voltage Capability: Designed to handle high voltage levels commonly found in industrial power systems.
  • High Current Capacity: Capable of conducting large amounts of current, making it suitable for high-power applications.
  • Isolated Base Plate: Provides electrical isolation between the power circuit and the mounting surface, enhancing safety.
  • Low On-State Voltage: Minimizes power losses during conduction, improving efficiency.
  • Compact Package: Allows for easy integration into various power control systems.

Benefits:

  • Precise Power Control: Enables accurate control of power flow in various applications, improving system performance.
  • High Reliability: Robust design and high-quality components ensure reliable operation in demanding environments.
  • Improved Efficiency: Low on-state voltage reduces power losses, improving energy efficiency.
  • Enhanced Safety: Isolated base plate provides electrical isolation, enhancing safety for personnel and equipment.
  • Easy Integration: Compact package simplifies integration into existing power control systems.

Additional Details:

Specific specifications of the TM20RA-H, such as voltage and current ratings, trigger current, and thermal resistance, will vary based on the exact model number. Consult the Mitsubishi Electric datasheet for precise details. The module's construction typically includes a robust housing designed to withstand thermal stress and vibration. Internal connections are optimized for low inductance and high current carrying capacity. Proper heat sinking is crucial for maintaining reliable operation and preventing thermal runaway.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess