EN
  • EN
  • DE

ADA4001-2ARZ

Part No ADA4001-2ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, Low Input Bias Current, Rail-to-Rail | IC OPAMP JFET 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Output Type Rail-to-Rail
Slew Rate 25V/μs
Gain Bandwidth Product 16.7MHz
-3db Bandwidth 10.3MHz
Current - Input Bias 20pA
Voltage - Input Offset 500μV
Supply Current 2mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 10V ~ 36V, ±5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADA4001
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1139384-ADA4001-2ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4001-2ARZ CAD Model

Description

ADA4001-2ARZ - Precision Operational Amplifier

The ADA4001-2ARZ is a high-performance, dual-channel operational amplifier from Analog Devices Inc., designed for precision applications requiring low noise and low input bias currents. This operational amplifier features a unique combination of low offset voltage, low input bias currents, and high speed, making it ideal for a wide range of applications, including medical instrumentation, sensor signal conditioning, and precision filters.

Key Features:

  • Low Offset Voltage: The ADA4001-2ARZ boasts an ultra-low offset voltage, ensuring high accuracy in precision applications.
  • Low Noise: With its low noise performance, this op-amp is perfect for applications that require a clean signal amplification, such as high-end audio equipment and sensitive measurement instruments.
  • High Speed: The device offers a fast settling time, making it suitable for high-speed signal processing and data acquisition systems.
  • Low Input Bias Currents: It features exceptionally low input bias currents, which minimizes errors in applications with high source impedances.
  • Dual-Channel: The dual-channel configuration allows for compact designs, saving space in PCB layouts and reducing the number of components required.
  • Wide Supply Voltage Range: The ADA4001-2ARZ operates over a wide supply voltage range, accommodating various applications and making it versatile for both single-supply and dual-supply operations.

Applications:

  • Medical Instrumentation
  • Sensor Signal Conditioning
  • Precision Filters
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Analog-to-Digital Converter (ADC) Driver

With its robust design, the ADA4001-2ARZ ensures reliable performance in demanding environments. The operational amplifier is available in a compact SOIC package, which is suitable for space-constrained applications. Whether you are designing a high-precision instrument or looking for a reliable op-amp for your audio devices, the ADA4001-2ARZ from Analog Devices Inc. is an excellent choice that combines precision, speed, and versatility.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5821 $50.1494
35+ $2.9391 $102.8685
53+ $2.8473 $150.9069
73+ $2.7554 $201.1442
94+ $2.6636 $250.3784
126+ $2.3881 $300.9006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,357 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess