EN
  • EN
  • DE

PST3433UR

Part No PST3433UR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282177-PST3433UR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3433UR CAD Model

Description

The Mitsumi PST3433UR is a low-dropout (LDO) voltage regulator designed for a variety of portable and battery-powered applications. It provides a stable and regulated output voltage, crucial for the proper functioning of sensitive electronic components.

Applications:

  • Smartphones: Powers critical components, ensuring stable operation and preventing voltage fluctuations.
  • Tablets: Regulates voltage for the display, processor, and memory.
  • Digital Cameras: Provides a stable power supply for the image sensor and processing circuitry.
  • Portable Media Players: Supplies consistent voltage for audio processing and playback functions.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable electronics.

Features:

  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage, maximizing battery life.
  • Overcurrent Protection: Safeguards the regulator and connected components from damage due to excessive current draw.
  • Thermal Shutdown: Prevents overheating by shutting down the regulator when the junction temperature exceeds a safe limit.
  • High Output Voltage Accuracy: Ensures a stable and precise output voltage for reliable operation.
  • Compact Package: Available in small surface-mount packages, ideal for space-constrained designs.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.

Benefits:

  • Prolonged Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable devices.
  • Enhanced System Reliability: Overcurrent and thermal protection features prevent damage and ensure stable operation.
  • Simplified Circuit Design: Integrated features reduce the need for external components, streamlining the design process.
  • Precise Voltage Regulation: High output voltage accuracy guarantees reliable performance of sensitive electronic components.
  • Space-Saving Solution: Compact package allows for use in small and densely populated circuit boards.

Additional Details:

The PST3433UR is designed to operate within a specific input voltage range, typically optimized for battery-powered devices. The output voltage is usually pre-set to a common value such as 3.3V, 2.8V, or 1.8V, depending on the application's needs. The device's datasheet from Mitsumi contains detailed specifications, including dropout voltage, quiescent current, thermal resistance, and other crucial parameters. It is essential to consult the datasheet for specific operating conditions and recommended external components. The 'UR' suffix likely indicates a specific package type or voltage variant.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess