EN
  • EN
  • DE

PST3615UR

Part No PST3615UR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Description IC for CMOS System Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282210-PST3615UR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PST3615UR CAD Model

Description

The PST3615UR is a low dropout (LDO) regulator manufactured by Mitsumi Electric. LDO regulators are designed to maintain a stable output voltage even when the input voltage is only slightly higher than the desired output, making them ideal for battery-powered applications and systems with fluctuating input voltages.

Applications:

  • Smartphones and Mobile Devices: Providing stable voltage to sensitive components.
  • Portable Media Players: Ensuring consistent audio and video playback.
  • Digital Cameras: Maintaining accurate sensor performance.
  • Wireless Communication Devices: Powering Bluetooth, Wi-Fi, and other wireless modules.
  • Microcontroller Power Supplies: Delivering a clean and reliable voltage source.

Features:

  • Low Dropout Voltage: Minimizes power loss and extends battery life.
  • Stable Output Voltage: Provides a consistent voltage level under varying load conditions.
  • Overcurrent Protection: Protects the regulator and connected circuits from excessive current.
  • Thermal Shutdown: Prevents damage from overheating by shutting down the regulator at high temperatures.
  • Small Package: Suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Reduces power consumption and maximizes operational time for battery-powered devices.
  • Improved System Stability: Enhances the reliability and performance of electronic components by providing a stable voltage supply.
  • Enhanced Device Protection: Safeguards the regulator and the overall system from damage due to overcurrent or overheating.
  • Compact Design: Allows for easy integration into various portable devices.
  • Efficient Power Management: Optimizes power usage and reduces energy waste.

Additional Details:

The PST3615UR likely has different voltage variants (e.g., 2.8V, 3.0V, 3.3V). Check the datasheet for the exact output voltage, maximum output current, dropout voltage characteristics, and recommended external components (such as capacitors for stability). The datasheet will also provide information on the package type (typically a small surface-mount package) and operating temperature range.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess