EN
  • EN
  • DE

PST8220UR

Part No PST8220UR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282446-PST8220UR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST8220UR CAD Model

Description

The PST8220UR is a voltage detector IC manufactured by Mitsumi Electric. This device is designed to monitor voltage levels and trigger a reset or other protective action when the voltage drops below a specified threshold. It's an essential component in preventing damage to sensitive electronic components and ensuring the reliable operation of electronic systems.

Applications:

  • Microcontroller Reset Circuits: Providing a reliable reset signal for microcontrollers and microprocessors during undervoltage situations.
  • Power Supply Monitoring: Monitoring the output voltage of power supplies, triggering an alarm or shutdown if the voltage drops too low.
  • Battery Management Systems: Protecting batteries from deep discharge by shutting down the device when battery voltage is critically low.
  • Data Loss Prevention: Preventing data corruption in memory devices by initiating a safe shutdown during power failures.
  • Industrial Automation: Monitoring voltage levels in industrial equipment, ensuring safe and reliable operation.

Features:

  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • High Accuracy Voltage Detection: Provides precise voltage monitoring, ensuring reliable undervoltage detection.
  • Compact Package: Allows for space-saving designs in compact electronic devices.
  • Open-Drain Output: Facilitates flexible interfacing with various logic circuits.
  • Wide Operating Temperature Range: Ensures reliable operation in diverse environmental conditions.

Benefits:

  • Improved System Stability: Preventing system malfunctions and data loss due to undervoltage conditions.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Simplified Circuit Integration: Easy to integrate into existing circuits, minimizing design complexity.
  • Cost-Effective Solution: Providing a reliable voltage monitoring function at a minimal cost.
  • Safeguarding Sensitive Components: Protecting electronic components from damage due to voltage drops.

Additional Details:

The PST8220UR incorporates an open-drain output, requiring an external pull-up resistor for proper functionality. Its detection voltage is fixed, offering a specific threshold for undervoltage detection. The device is commonly applied in scenarios where precise and dependable voltage monitoring is paramount for the consistent and secure operation of electronic devices. The compact package promotes efficient utilization of board space. Designed to perform within a specified temperature range, it maintains consistent performance across various environments. Its low quiescent current is particularly beneficial for conserving power in energy-sensitive applications.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess