EN
  • EN
  • DE

SOG-152HNT

Part No SOG-152HNT
Manufacturer Mitsumi
Catalog OEM Parts ( S )
Description Small Type Tactile Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095396-SOG-152HNT
Categories OEM Parts( S )
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SOG-152HNT CAD Model

Description

The Mitsumi SOG-152HNT is a surface-mount device (SMD) optical sensor commonly used in various electronic applications requiring light detection and measurement. It is manufactured by Mitsumi Electric Co., Ltd., a company known for its electronic components and precision devices.

Applications

  • Optical Switches
  • Light Curtains
  • Encoders
  • Optical Communication Systems
  • Bar Code Readers

Features

  • Compact Size: The SOG-152HNT features a small form factor suitable for dense circuit board designs.
  • Surface Mount Technology: Designed for automated assembly processes, reducing manufacturing time and cost.
  • High Sensitivity: Offers excellent sensitivity to light, enabling accurate detection in various conditions.
  • Wide Operating Voltage Range: Operates effectively across a broad voltage range.
  • Durable Construction: Built to withstand standard reflow soldering processes and environmental conditions.

Benefits

  • Efficient Light Detection: Allows for precise and reliable light sensing, crucial for accurate control and monitoring systems.
  • Cost-Effective: Provides a balance of performance and affordability, making it a suitable choice for high-volume applications.
  • Easy Integration: The SMD design facilitates easy integration into existing and new electronic designs.
  • Long Lifespan: Ensures longevity and reliability in diverse operating environments.
  • Reduced Board Space: Its compact size helps minimize the overall footprint of electronic devices.

The SOG-152HNT is often used in applications where accurate and reliable light detection is crucial. Its surface mount design simplifies assembly and contributes to the miniaturization of electronic devices.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8579 $60.0530
165+ $0.7040 $116.1600
255+ $0.6821 $173.9355
355+ $0.6600 $234.3000
455+ $0.6380 $290.2900
610+ $0.5720 $348.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,173 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess