EN
  • EN
  • DE

0002081235

Part No 0002081235
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description CONN PIN 14-20AWG CRIMP TIN-LEAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features Pin Contact Tin-Lead 14-20 AWG Crimp Power
Manufacturer Molex, LLC
Series 8980
Package Bulk
Part Status Obsolete
Family Name 000208
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 0002-08-1235, 0002-08-1235-C, 0002081235-C, 02-08-1235, 02-08-1235-C, 02081235, 02081235-C, 2081235, 8980-6L, 900-0002081235, WM6984, WM6984-ND
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880747-0002081235
Ultra Librarian 3D Model Ultra Librarian 0002081235 CAD Model

Description

The 2081235 is a Micro-Fit 3.0 connector manufactured by Molex, LLC. It is a small, high-density power connector system designed for applications requiring both power and signal in a compact package. This connector is known for its secure locking mechanism and robust construction, ensuring reliable connections in demanding environments.

Applications

  • Consumer electronics
  • Industrial automation
  • Networking equipment
  • Telecommunications
  • Medical devices

Features

  • Micro-Fit 3.0 connector system
  • High-density design
  • Positive locking mechanism
  • Fully polarized housing
  • Terminal position assurance (TPA)
  • Available in various circuit sizes

Benefits

  • Space savings due to its compact size, allowing for smaller and more efficient designs.
  • Reliable connections ensured by the positive locking mechanism, preventing accidental disconnections.
  • Reduced assembly time and improved accuracy with the fully polarized housing, preventing mis-mating.
  • Enhanced connection integrity due to the terminal position assurance (TPA), ensuring proper terminal seating.
  • Design flexibility with the availability of various circuit sizes, catering to different application needs.

Additional Details

The Micro-Fit 3.0 connector system is designed to meet the growing demand for smaller, more powerful connectors. The 2081235 part number specifically identifies a particular configuration within the Micro-Fit 3.0 family, which could include the number of circuits, housing material, and plating options. The positive locking feature provides an audible click when the connector is fully mated, providing user feedback. The TPA feature adds an extra layer of security by preventing terminals from backing out of the housing.

Technical Specifications (Typical):

  • Pitch: 3.0 mm
  • Current Rating: Refer to datasheet for specific current rating based on wire gauge and number of circuits
  • Voltage Rating: Refer to datasheet for voltage rating
  • Operating Temperature: Refer to datasheet for operating temperature range
  • Contact Material: Typically brass or phosphor bronze with tin or gold plating

You May Also Be Interested in

CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess