EN
  • EN
  • DE
  • IT

0152670729

Part No 0152670729
Manufacturer Molex, LLC
Catalog Flat Flex, Ribbon Jumper Cables
Description CABLE FFC/FPC 5POS 1MM 4"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Packaging Bag
Part Status Active
Cable Type FFC, FPC
Number of Conductors 5
Pitch 0.039" (1.00mm)
Length 4.000" (101.60mm)
Length - Exposed Ends 0.157" (4.00mm)
Termination Style Top on Both Sides, Backers on Both Sides
Ultra Librarian 3D Model Ultra Librarian 0152670729 CAD Model

Description

5 Position FFC, FPC Cable 0.039" (1.00mm) 4.000" (101.60mm)

You May Also Be Interested in

Samtec Inc.
.5MM FLEX CABLE JUMPER / 30 Position FFC, FPC Cable 0.020" (0.50mm) 90.0" (2286.0mm)
Need more? Email Us
Adafruit Industries LLC
CABLE JUMPER 11\
Need more? Email Us
Molex, LLC
FFC / FPC Jumper Cables 0.5MM 152MM JUMPER 6CKT TYPE-A HI-TEMP
Lowest to $3.1201
Molex, LLC
CABLE FFC 22POS 1.00MM 6" / Cable Assembly 0.152m 1mm 22 POS Premo Flex FFC Jumper to Premo Flex FFC Jumper Premo-Flex FFC Jumper Bag
Lowest to $24.0144
Molex, LLC
0281000153 / Position Cable
Need more? Email Us
TE Connectivity
FST-23.5A
Need more? Email Us
TE Connectivity
INTERCONNECTION DEVICE
Need more? Email Us
TE Connectivity
CABLE FLXSTRP 2POS 2.54MM 1\
Need more? Email Us
TE Connectivity
CABLE FLXSTRP 13POS 2.54MM 1\
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess