EN
  • EN
  • DE
  • IT

02-09-1119

Part No 02-09-1119
Manufacturer Molex, LLC
Catalog Terminal Blocks
Description Connector, Soft Shell; Socket; Universal MATE-N-LOK; 19 A; 600 VAC; 20-14 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Connector, PCB, Signal, Socket
Contact Gender Female
Contact Material Brass
Contact Plating Tin
Contact Resistance 10 mΩ
Country of Origin US
Depth 5.33 mm
Gender Female
Height 4.83 mm
Lead Free Yes
Length 21.97 mm
Max Current Rating 17 A
Maximum Operating Temperature 105 °C
Max Voltage Rating (AC) 250 V
Min Operating Temperature -40 °C
Mount Cable
Number of Contacts 1
Orientation Straight
Packaging Bulk
Pitch 5.03 mm
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Shielding Unshielded
Termination Crimp
Weight 360.010594 mg
Width 6.35 mm
Wire/Cable Gauge 22 AWG
Win Source Part Number 1015839-02-09-1119
Categories Terminal Blocks
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 02-09-1119 CAD Model

Description

This Molex PCB signal socket connector has a pitch of 5.03mm, a crimp termination, and is made of brass with a tin contact plating.

  • Manufacturer: Molex
  • Pitch: 5.03mm
  • Termination: Crimp
  • Contact Material: Brass
  • Contact Plating: Tin
  • Number of Contacts: Single
  • Gender: Female
  • Orientation: Straight
  • Shielding: Unshielded
  • Width: 6.35mm
  • Length: 21.97mm
  • Height: 4.83mm
  • Wire/Cable Gauge: 22 AWG
  • Maximum Current Rating: 17A
  • RoHS Compliant: Yes
  • Flammability Rating: UL94 V-0
  • Application: Cable Mounting

You May Also Be Interested in

Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK WHITE
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.281\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 24CIRC 0.375\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1565 $50.0800
780+ $0.1284 $100.1520
1,210+ $0.1244 $150.5240
1,665+ $0.1204 $200.4660
2,150+ $0.1164 $250.2600
2,880+ $0.1043 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess