EN
  • EN
  • DE
  • IT

0459704315

Part No 0459704315
Manufacturer Molex, LLC
Catalog Rectangular - Board to Board Connectors
Description CONN HD ARRAY PLUG 400P SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Molex
Category Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Connector Type High Density Array, Male
Number of Positions 400
Pitch 0.050" (1.27mm)
Number of Rows 10
Mounting Type Surface Mount
Features Board Guide
Contact Finish Thickness 30.0µin (0.76µm)
Win Source Part Number WS1208587-0459704315
Ultra Librarian 3D Model Ultra Librarian 0459704315 CAD Model

Description

400 Position Connector High Density Array, Male Surface Mount Gold

You May Also Be Interested in

Molex, LLC
Conn Housing RCP 14 POS 2.54mm Crimp ST Cable Mount Green Carton
Need more? Email Us
TE Connectivity
SPRING FINGER 1.2H /
Lowest to $0.1954
TE Connectivity
CONN RCPT 80POS SMD GOLD / 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Lowest to $14.9596
TE Connectivity
CONN RCPT 12POS 0.049 TIN SMD / 12 Position Receptacle Connector 0.049" (1.25mm) Surface Mount Tin
Need more? Email Us
TE Connectivity
CONN RCPT 2POS GOLD PCB / 2 Position Receptacle Connector Through Hole Gold
Need more? Email Us
TE Connectivity
CONN RCPT FUTUREBUS 24P EDGE MNT / 24 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural Futurebus
Lowest to $9.4633
TE Connectivity
2.05H SPRING FINGER W/EMBOSS /
Lowest to $0.2911
TE Connectivity
CONN PLUG 160POS SMD GOLD / 160 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $24.1578
TE Connectivity
RFI SHIELD FINGER GOLD SOLDER /
Lowest to $0.1868

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess